EN
  • EN
  • DE

ACSL-6400

Part No ACSL-6400
Manufacturer Agilent(Hewlett-Packard)
Catalog Hard To Find
Description Multi-Channel and Bi-Directional, 15 MBd Digital Logic Gate Optocoupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1135534-ACSL-6400
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian ACSL-6400 CAD Model

Description

The ACSL-6400 is a precision miniature isolation amplifier manufactured by Agilent Technologies (formerly Hewlett-Packard). This amplifier is designed to provide galvanic isolation between input and output circuits, protecting sensitive components from high voltages and noise. It is suitable for use in a variety of industrial and medical applications where safety and signal integrity are critical.

Applications

  • Isolated voltage sensing
  • Isolated current sensing
  • Power inverter control
  • Medical equipment isolation
  • Industrial process control

Features

  • Galvanic Isolation: Provides electrical isolation between input and output circuits.
  • High Common-Mode Transient Immunity (CMTI): Rejects high-frequency noise and transients.
  • Precision Linear Performance: Ensures accurate signal amplification.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Safety Agency Approvals: Meets relevant safety standards for isolation applications.

Benefits

  • Enhanced Safety: Protects personnel and equipment from high-voltage hazards.
  • Improved Signal Integrity: Reduces noise and interference in sensitive circuits.
  • Accurate Measurements: Provides precise and reliable signal amplification.
  • Versatile Application: Suitable for a wide range of isolation applications.
  • Easy Integration: Simple to incorporate into existing designs.

Additional Details

The ACSL-6400 typically includes an input amplifier, an isolation barrier, and an output amplifier. Key specifications include the isolation voltage, common-mode rejection ratio (CMRR), and linearity. It is available in various package options to suit different application requirements. Proper circuit layout and component selection are essential to achieve optimal performance. Refer to the Agilent Technologies datasheet for detailed electrical characteristics, application circuits, and safety guidelines.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4685 $52.0275
31+ $3.2448 $100.5888
48+ $3.1329 $150.3792
69+ $2.9091 $200.7279
90+ $2.7972 $251.7480
112+ $2.6853 $300.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,895 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess