EN
  • EN
  • DE

AIC1652GSTR

Part No AIC1652GSTR
Manufacturer Aic
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Output Voltage -40 V
RoHS Compliant
Win Source Part Number 964386-AIC1652GSTR
Categories OEM Parts(A-B)
Manufacturer Aic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIC1652GSTR CAD Model

Description

The AIC1652GSTR is a high-efficiency, low-noise, constant-frequency PWM boost converter. It's designed for applications requiring a stable output voltage from a varying input voltage, making it suitable for portable devices and battery-powered systems.

Applications

  • White LED backlight drivers for LCD panels
  • Portable media players
  • Digital cameras
  • Smartphones and other handheld devices
  • Boost regulators for various electronic circuits

Features

  • High Efficiency: The AIC1652GSTR boasts high efficiency, minimizing power loss and maximizing battery life.
  • Constant Frequency PWM Control: Its constant frequency PWM control ensures consistent performance and reduces noise.
  • Low Noise: Designed with low-noise operation in mind, it minimizes interference with other sensitive circuits.
  • Built-in Soft-Start: The integrated soft-start function limits inrush current during startup, preventing voltage overshoot and ensuring a smooth power-up sequence.
  • Overvoltage Protection: The device includes overvoltage protection (OVP) to safeguard the load from damage caused by excessive output voltage.
  • Short-Circuit Protection: It also features short-circuit protection (SCP) to protect the device itself and the surrounding circuitry in case of a short circuit condition.
  • Small Package: Available in a compact package, the AIC1652GSTR minimizes board space requirements.

Benefits

  • Extended Battery Life: High efficiency translates to longer battery life for portable devices.
  • Stable Output Voltage: The boost converter maintains a stable output voltage even with variations in the input voltage, ensuring consistent performance of the powered devices.
  • Reduced Noise: Low-noise operation minimizes interference with other sensitive circuits, improving overall system performance.
  • Enhanced Reliability: Overvoltage and short-circuit protection features enhance the reliability and robustness of the system.
  • Compact Design: The small package allows for space-saving designs in portable devices.

Additional Details

The AIC1652GSTR operates over a wide input voltage range, typically from 2.5V to 5.5V, and can generate output voltages up to 28V, depending on the external components used. The switching frequency is typically around 1.2MHz. The device requires a minimal number of external components, simplifying the design process. It is crucial to refer to the manufacturer's datasheet for detailed specifications and application guidelines when designing with the AIC1652GSTR.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4959 $52.0695
250+ $0.4069 $101.7250
385+ $0.3942 $151.7670
525+ $0.3815 $200.2875
680+ $0.3687 $250.7160
910+ $0.3306 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess