EN
  • EN
  • DE
  • IT

AK4113VF

Part No AK4113VF
Manufacturer AKM Semiconductor Inc.
Catalog Audio Special Purpose
Description IC RCVR DGTL AUD 30VSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer AKM Semiconductor Inc.
Packaging Reel - TR
Status Active
Purpose Audio Receiver
Applications Digital Audio Interfacing
Number of Channels 6
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 8kHz to 216kHz
Case / Package 30-VSOP
Win Source Part Number 051357-AK4113VF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4113VF CAD Model

Description

AK4113VF

The AK4113VF stands out with its high-precision digital audio capabilities, supporting a wide range of applications in both commercial audio products and high-end consumer electronics. It is designed with forward-thinking technology to support next-generation digital audio solutions.

  • Features and Benefits:
    • Superior audio precision: Provides crystal-clear audio fidelity.
    • Extensive compatibility: Easily integrates with multiple digital audio formats and connections.
    • Reliable build: Guarantees dependable operation across various environments.
  • Applications/Projects:
    • Broadcast audio systems
    • Advanced digital televisions
    • Innovative multimedia players
  • Additional Details:Engineered for peak performance, the AK4113VF offers unmatched digital audio processing capabilities. Its economical power consumption and efficient design make it an ideal choice for extensive audio applications.

You May Also Be Interested in

ON Semiconductor
IC COMPANDOR 16DIP
Lowest to $25.0249
SANYO Semiconductor (U.S.A) Corporation
2-CH CLASS AB AUDIO POWER IC / Audio Channel
Need more? Email Us
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $5.3739
ON Semiconductor
COMPANDOR / Audio Channel
Lowest to $9.6525
ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $0.9864
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8SSOP
Lowest to $4.9147
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Need more? Email Us
Texas Instruments
IC AUDIO SIGNAL PROCESSOR
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC AUDIO SIGNAL PROCESSOR 30SDMP
Lowest to $5.3280

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess