EN
  • EN
  • DE

AK4182VN

Part No AK4182VN
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044295-AK4182VN
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AK4182VN CAD Model

Description

The AK4182VN is a high-performance 24-bit digital audio interface transmitter manufactured by AKM Semiconductor Inc. It is designed to transmit high-quality digital audio signals, typically used in professional audio equipment, audio interfaces, and digital mixing consoles. It supports various audio formats and sample rates, ensuring compatibility with a wide range of audio devices.

Applications

  • Digital Mixing Consoles
  • Audio Interfaces
  • Digital Audio Workstations (DAWs)
  • Professional Audio Recorders
  • AV Receivers

Features

  • 24-bit Resolution: Provides high-fidelity audio transmission.
  • Supports Multiple Audio Formats: Including I2S, TDM, and DSD.
  • High Sample Rate Support: Up to 192 kHz.
  • Low Jitter: Ensures accurate audio reproduction.
  • Integrated PLL: Simplifies clocking requirements.

Benefits

  • Superior Audio Quality: The 24-bit resolution and low jitter contribute to clear and accurate audio reproduction, essential for professional audio applications.
  • Versatile Connectivity: Supports multiple audio formats, ensuring compatibility with a wide range of audio devices and systems.
  • Simplified System Design: The integrated PLL simplifies the clocking requirements, reducing the need for external clock sources and simplifying the overall system design.
  • Robust Performance: Designed for professional audio environments, ensuring reliable and stable performance.
  • Cost-Effective Solution: Offers a high level of performance at a competitive price point.

Technical Specifications

The AK4182VN supports sample rates up to 192kHz and word lengths up to 24 bits. It has a low output jitter typically around 50ps. It supports I2S, LJ, RJ, TDM and DSD output formats. It operates on a single 3.3V power supply. Specific pinouts and electrical characteristics can be found in the device's datasheet. The package is commonly a VQFN.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess