EN
  • EN
  • DE

CQ2065

Part No CQ2065
Manufacturer AKM Semiconductor Inc.
Catalog Current Transducers
Description SENSOR CURRENT HALL 50A AC/DC / Current Sensor 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer AKM Semiconductor Inc.
Series CQ
Packaging Bulk
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 50A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 25mV/A
Frequency 400kHz
Linearity ±1%
Accuracy ±1%
Operating Supply Voltage 4.5 V ~ 5.5 V
Response Time 1μs
Maximum Supply Current 9mA
Operating Temperature Range -40°C ~ 90°C
Polarization Bidirectional
Mounting Style Through Hole
Package Module
Win Source Part Number 771745-CQ2065
Popularity Medium
Supply and Demand Status Limited
Family Name CQ-2065
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CQ2065 CAD Model

Description

The AKM Semiconductor Inc. CQ-2065 is a hall effect, open loop sensor module that operates at a frequency of 400kHz. It has a response time of 1μs and a sensitivity of 25mV/A.

  • Bidirectional: Yes
  • Maximum Current Sensing: 50A
  • Output: Ratiometric, voltage
  • AC/DC: Yes
  • Operating Supply Voltage: 4.5 V ~ 5.5 V
  • Maximum Supply Current: 9mA
  • Linearity: ±1%
  • Accuracy: ±1%
  • Mounting: Through Hole
  • Package: Module
  • Series: CQ
  • Category: Sensors and Transducers
  • ECCN: EAR99
  • Estimated EOL Date: 2025
  • Supply and Demand Status: Limited

You May Also Be Interested in

LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
Broadcom Limited
Current Sensors RoHS
Lowest to $19.7911
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
Tamura
SENSOR
Lowest to $15.3584
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.5832

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess