EN
  • EN
  • DE

A1393SEHLT-T

Part No A1393SEHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Hall Effect Sensor Monolithic 3.3V 6-Pin MLP EP T/R / SENSOR LINEAR ANALOG 6MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Supply Voltage - Operating 2.5 V to 3.5 V
Current - Supply (Max) 3.2mA
Bandwidth 10kHz
Temperature Range - Operating -20°C to 85°C (TA)
Features Sleep Mode, Temperature Compensated
Case / Package 6-MLP/DFN (2x3)
Win Source Part Number 091312-A1393SEHLT-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices
Quantity per package 3k pcs
Family Name A1393
Introduction Date September 05, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian A1393SEHLT-T CAD Model

Description

Product Overview: A1393SEHLT-T

The A1393SEHLT-T is an advanced linear Hall-effect sensor offering superior sensitivity and reliability. It's crafted to address the needs of modern applications requiring precise position sensing and feedback.

Features and Benefits

  • Enhanced linearity: Provides accurate and reliable position measurements.
  • Environmentally robust: Built to withstand harsh conditions, ensuring longevity.
  • Optimal power efficiency: Conserves energy, perfectly suited for eco-friendly applications.
  • Minimal footprint design: Makes integration with space-constrained devices straightforward.

Applications

  • Industrial automation: Enhances machine controls and workflow efficiency.
  • Medical devices: Used in sensitive equipment for precise operation tracking.
  • Robotics: Facilitates position and movement detection for robots.
  • Smart home devices: Enhances the functionality of home automation systems.

You May Also Be Interested in

Asahi Kasei Microsystems
3D MAGNETIC SENSOR
Lowest to $2.9105
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Hall Effect Sensor Single Axis 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $2.2771
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 4SIP / Hall Effect Sensor Single Axis 4-SIP
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
NXP / Nexperia
Magnetic field sensor
Lowest to $13.0573
Micronas GmbH
SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8744 $52.4640
140+ $0.7175 $100.4500
220+ $0.6951 $152.9220
300+ $0.6726 $201.7800
385+ $0.6502 $250.3270
515+ $0.5830 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess