EN
  • EN
  • DE

A4918KJPTR-5-T

Part No A4918KJPTR-5-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTPHS 4.5-50V 48QFP / Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface SPI
Technology NMOS
Applications Automotive
Voltage - Supply 4.5V ~ 50V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Base Product Number A4918
Standard Package 4,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347420-A4918KJPTR-5-T
Ultra Librarian 3D Model Ultra Librarian A4918KJPTR-5-T CAD Model

Description

The A4918KJPTR-5-T is a fully integrated motor driver that is designed to control and drive motors.

  • Interface: SPI
  • Output Configuration: Half-bridge
  • Voltage Supply Range: 4.5V ~ 50V
  • Package: Tape and reel
  • Standard Package: 4,500 units
  • Manufacturer: Allegro MicroSystems
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Suitable for: Automotive applications

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Toshiba Semiconductor and Storage
Lowest to $2.3760
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Allegro MicroSystems, LLC
Lowest to $2.1401
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1291 $56.9037
15+ $6.6701 $100.0515
24+ $6.4616 $155.0784
32+ $6.2532 $200.1024
42+ $6.0448 $253.8816
56+ $5.4194 $303.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess