EN
  • EN
  • DE

A6282ELP-T

Part No A6282ELP-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 50MA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Allegro MicroSystems, LLC
Package Tube
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 12V
Current - Output / Channel 50mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP-EP
Base Product Number A6282
Standard Package 62 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845269-A6282ELP-T
Ultra Librarian 3D Model Ultra Librarian A6282ELP-T CAD Model

Description

The A6282ELP-T is an integrated circuit designed for power management and LED driver applications.

  • Type: Linear
  • Voltage - Output: 12V
  • Topology: Shift Register
  • Number of Outputs: 16
  • Applications: Backlight
  • Voltage - Supply: 3V ~ 5.5V
  • Frequency: 30MHz
  • Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 85°C
  • Packaging: Tube
  • Standard Package Quantity: 62
  • Status: Obsolete

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess