EN
  • EN
  • DE

A8305SESTR

Part No A8305SESTR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816374-A8305SESTR
Ultra Librarian 3D Model Ultra Librarian A8305SESTR CAD Model

Description

The Allegro A8305SESTR is a highly integrated multi-output regulator designed for automotive and industrial applications. This device features multiple switching and linear regulators, providing a comprehensive power management solution in a single chip. It is often used to power microcontrollers, sensors, and other electronic components in complex systems.

Applications

  • Automotive Control Units: Powering various electronic control units (ECUs) in vehicles, such as engine control units (ECUs), transmission control units (TCUs), and body control modules (BCMs).
  • Industrial Control Systems: Providing power management for industrial automation equipment, PLCs, and motor drives.
  • Infotainment Systems: Powering audio amplifiers, display drivers, and other components in automotive infotainment systems.
  • Navigation Systems: Supplying power to GPS modules, display screens, and other components in navigation systems.
  • Advanced Driver-Assistance Systems (ADAS): Providing power to sensors, cameras, and processing units in ADAS applications.
  • Telematics Systems: Powering communication modules, GPS receivers, and data loggers in telematics systems.
  • Power Supplies: Used in various power supply designs that require multiple voltage rails.

Features

  • Multiple Outputs: Integrates multiple switching and linear regulators in a single package.
  • High Efficiency: Provides high efficiency power conversion, minimizing power losses and heat generation.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, suitable for various automotive and industrial power sources.
  • Low Quiescent Current: Features low quiescent current consumption, minimizing battery drain in automotive applications.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive voltage.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current.
  • Overtemperature Protection: Features overtemperature protection to prevent overheating and ensure reliable operation.
  • AEC-Q100 Qualified: Meets the Automotive Electronics Council (AEC) Q100 standards for automotive applications.

Benefits

  • Simplified Design: Simplifies power supply design by integrating multiple regulators in a single chip.
  • Reduced Component Count: Reduces the number of external components required, saving space and cost.
  • Improved Efficiency: Enhances power conversion efficiency, reducing energy consumption and heat generation.
  • Enhanced Reliability: Improves the reliability and performance of powered equipment.
  • Protection Features: Includes comprehensive protection features to prevent damage from electrical faults.
  • Automotive Grade: Designed and qualified for automotive applications.
  • Cost-Effective: Provides a cost-effective solution for multi-output power management.

Additional Details

The Allegro A8305SESTR is typically housed in a thermally enhanced package for efficient heat dissipation. The module's specifications, including input voltage range, output voltage accuracy, ripple and noise, and temperature coefficients, should be carefully considered to meet the requirements of the target application. External components, such as inductors, capacitors, and resistors, may be required to configure the regulators for specific output voltages and current limits. Proper PCB layout and grounding techniques are essential to minimize noise and ensure stable operation.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,906 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess