EN
  • EN
  • DE

TF10N90

Part No TF10N90
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-220F
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 727747-TF10N90
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TF10N90 CAD Model

Description

The TF10N90 is a high-voltage N-channel MOSFET from Alpha & Omega Semiconductor Inc. It is designed for high-efficiency switching applications. This MOSFET features a high breakdown voltage of 900V and a low on-resistance, making it suitable for applications requiring both high voltage and low power dissipation.

Applications:

  • Switch Mode Power Supplies (SMPS): Primary side switching element in AC-DC power supplies.
  • Power Factor Correction (PFC): Used in PFC circuits to improve power factor and reduce harmonic distortion.
  • LED Lighting: High-voltage switching for LED driver circuits.
  • DC-DC Converters: High-voltage side switching in DC-DC converters.
  • Motor Control: Switching element in motor control circuits.
  • High Voltage Inverters: Used in high-voltage inverter applications.

Features:

  • High Breakdown Voltage: 900V breakdown voltage for high-voltage applications.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Avalanche Rated: Can withstand avalanche breakdown without damage.
  • Robust Body Diode: Fast recovery body diode for improved performance.
  • Lead-Free and RoHS Compliant: Environmentally friendly construction.

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss and improves overall efficiency.
  • Reliable Operation: High breakdown voltage and avalanche rating ensure reliable operation in demanding applications.
  • Compact Design: Reduces the size of power electronic circuits.
  • Simplified Thermal Management: Lower power dissipation simplifies thermal management requirements.
  • Improved System Performance: Fast switching speed and robust body diode contribute to improved system performance.

Additional Details:

The TF10N90 typically comes in a TO-220 or similar through-hole package. Proper gate drive circuitry is essential to ensure efficient switching and prevent unwanted oscillations. The datasheet provides detailed information about gate charge, input capacitance, and output capacitance. The device is also designed to be easily paralleled for higher current applications. It is important to consider thermal management aspects when using this MOSFET at high power levels.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess