EN
  • EN
  • DE

ACS37003KMCATR-050B5

Part No ACS37003KMCATR-050B5
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description Current Sensor 50A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Allegro MicroSystems
Series ACS37003
Packaging Reel - TR
For Measuring DC
Sensor Type Hall Effect
Current - Sensing 50A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 40mV/A
Frequency 400kHz
Linearity ±0.5%
Accuracy ±1.3%
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 18mA
Temperature Range - Operating -40°C ~ 125°C
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0060
Win Source Part Number 1479397-ACS37003KMCATR-050B5
Ultra Librarian 3D Model Ultra Librarian ACS37003KMCATR-050B5 CAD Model

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 31A AC/DC
Lowest to $2.6671
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $1.8913
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941
Silicon Labs
SENSOR CURRENT XFMR 5A AC / Current Sensor Current Sensor AC Current 3.3V/5V Automotive 20-Pin SOIC W T/R
Need more? Email Us
Microtune,Inc
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 12.5A AC/DC
Lowest to $8.9230
Allegro MicroSystems, LLC
The Allegro ACS758 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing.
Lowest to $10.7765
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 10A AC/DC
Lowest to $8.0005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7126 $58.2756
13+ $7.9693 $103.6009
20+ $7.7203 $154.4060
27+ $7.4713 $201.7251
35+ $7.2222 $252.7770
47+ $6.4751 $304.3297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess