EN
  • EN
  • DE

ACS704ELC-015

Part No ACS704ELC-015
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description Fully Integrated, Hall Effect-Based Linear Current Sensor with Voltage Isolation and a Low-Resistance Current Conductor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Part Status Obsolete(EOL)
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 15A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 100mV/A
Frequency DC ~ 50kHz
Linearity ±1%
Accuracy ±1.5%
Operating Supply Voltage 5V
Response Time 8μs
Maximum Supply Current 10mA
Operating Temperature Range -40°C ~ 85°C
Polarization Bidirectional
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1135507-ACS704ELC-015
Manufacturer Homepage www.allegromicro.com
Family Name ACS704
Introduction Date January 11, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS704ELC-015 CAD Model

Description

The Allegro MicroSystems LLC 1135507-ACS704ELC-015 is an obsolete (EOL) electronic component that is designed for measuring AC/DC. The product is packaged in a reel - TR package and is mountable on the surface.

  • Response Time: 8μs
  • Frequency Range: DC ~ 50kHz
  • Polarization: bidirectional polarization
  • Voltage Output: ratiometric voltage output
  • Sensitivity: 100mV/A
  • Current Sense: 15A
  • Linearity: ±1%
  • Accuracy: ±1.5%
  • Ideal for: use in sensors and transducers.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
LEM
Current Transducer
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.5832
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155
LEM
Current Transducer LF 2005-S
Lowest to $218.8905
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
Honeywell
CURRENT SENSORS
Need more? Email Us
Riedon
Current Sensors RoHS
Lowest to $297.4799
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $14.6617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess