EN
  • EN
  • DE

ARG82801KLVATR

Part No ARG82801KLVATR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description PMIC FOR SAFETY-RELATED SYSTEMSW / PMIC - Voltage Regulators - Linear Switching 9 Output Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (4) 2.2MHz 38-eTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
Topology Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1) , Linear (LDO) (4)
Number of Outputs 9
Frequency - Switching 2.2MHz
Voltage/Current - Output 1 5.35V/1.2A
Voltage/Current - Output 2 3.3V, 5V/350mA
Voltage/Current - Output 3 5V/115mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 3.8V ~ 36V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-eTSSOP
Base Product Number ARG828
Standard Package 8,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347094-ARG82801KLVATR
Ultra Librarian 3D Model Ultra Librarian ARG82801KLVATR CAD Model

Description

The ARG82801KLVATR is a linear and switching voltage regulator, manufactured by Allegro MicroSystems.

  • Topology: Step-Down (Buck) or Step-Down/Step-Up (Buck/Boost)
  • Function: Linear (LDO)
  • Switching Frequency: 2.2MHz
  • Outputs: 9
  • Voltage/Current Outputs: 5.35V/1.2A to 5V/115mA
  • Voltage Supply: 3.8V to 36V
  • Package: Surface Mount 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
  • AEC-Q100 Standards: Yes
  • Packaging: Tape and Reel
  • Applications: Automotive

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1816 $56.7264
9+ $11.6362 $104.7258
14+ $11.2726 $157.8164
19+ $10.9089 $207.2691
24+ $10.5453 $253.0872
32+ $9.4544 $302.5408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess