EN
  • EN
  • DE

UCN5895A

Part No UCN5895A
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276680-UCN5895A
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCN5895A CAD Model

Description

The UCN5895A is a 32-bit serial-input, latched source driver designed for LED and incandescent displays. This device features CMOS logic and bipolar outputs, providing a versatile solution for driving a wide range of display types. It is typically used in applications requiring a large number of controlled outputs, such as dot matrix displays and panel meters.

Applications:

  • LED dot matrix displays: Driving large arrays of LEDs in information displays.
  • Incandescent displays: Controlling incandescent lamps in various display applications.
  • Panel meters: Providing accurate control of segments in digital panel meters.
  • Industrial control systems: Controlling multiple actuators and indicators in industrial environments.
  • Gaming machines: Driving display elements in slot machines and other gaming devices.

Features:

  • 32-bit serial input: Reduces the number of control lines required, simplifying wiring and PCB layout.
  • Latched outputs: Holds the output state until updated, preventing flickering.
  • High output voltage: Capable of driving high-voltage displays.
  • CMOS logic: Provides low power consumption and high noise immunity.
  • Bipolar outputs: Offers high current drive capability for driving LEDs and incandescent lamps.

Benefits:

  • Simplified system design: Reduces the number of components and wiring required.
  • Improved display quality: Eliminates flickering and provides stable display.
  • Enhanced reliability: Provides robust performance in harsh environments.
  • Reduced power consumption: Minimizes energy waste and lowers operating costs.
  • Versatile solution: Suitable for driving a wide range of display types.

The UCN5895A typically incorporates features like thermal shutdown protection to prevent damage from overheating. The serial input allows for easy cascading of multiple devices to control even larger displays. The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications. The robust bipolar outputs are designed to handle inductive loads and provide reliable performance over a long service life.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess