EN
  • EN
  • DE

AS29F040-70TC

Part No AS29F040-70TC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V 512K x 8 CMOS FLASH EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147333-AS29F040-70TC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS29F040-70TC CAD Model

Description

The AS29F040-70TC is a 4-Megabit Flash Memory device manufactured by Alliance Memory, Inc. It is organized as 512K x 8 bits and features a fast access time of 70ns, making it suitable for applications requiring quick data retrieval.

Applications:

  • Embedded Systems: Used as non-volatile storage for firmware and application code.
  • Industrial Control Systems: Stores configuration data and program code for industrial equipment.
  • Networking Equipment: Retains boot code and network configuration settings.
  • Consumer Electronics: Found in devices requiring storage for user settings and application data.

Features:

  • 4-Megabit (512K x 8) Organization: Provides ample storage for embedded applications.
  • Fast Access Time: 70ns access time enables rapid data retrieval.
  • Single 5V Power Supply: Operates on a single 5-volt power source, simplifying system design.
  • Sector Erase Capability: Allows for selective erasing of memory sectors.
  • Low Power Consumption: Minimizes power usage in embedded systems.
  • CMOS Technology: Offers high performance and low power consumption.

Benefits:

  • Reliable Data Storage: Non-volatile storage ensures data retention even when power is off.
  • Fast Data Access: Quick access time improves system responsiveness.
  • Simplified System Integration: Single 5V power supply simplifies design and reduces component count.
  • Flexible Memory Management: Sector erase capability allows for efficient memory utilization.
  • Low Power Operation: Minimizes energy consumption, extending battery life in portable devices.

Additional Details:

The AS29F040-70TC typically comes in a 32-pin TSOP package. It supports JEDEC standard programming and erase algorithms. The device is designed for applications requiring non-volatile storage with fast read access times. Refer to the datasheet for detailed specifications regarding operating temperature, voltage ranges, and electrical characteristics.

This flash memory device is a reliable solution for embedded systems needing non-volatile storage. Its fast access time and sector erase capability make it suitable for a variety of applications requiring quick data retrieval and flexible memory management. Careful consideration should be given to the device's operating conditions to ensure optimal performance and longevity.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess