EN
  • EN
  • DE

AS7C3256A-20TI

Part No AS7C3256A-20TI
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3V 32K X 8 CMOS SRAM (Common I/O)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147532-AS7C3256A-20TI
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C3256A-20TI CAD Model

Description

The AS7C3256A-20TI is a 256K x 8 high-performance CMOS Static Random Access Memory (SRAM) manufactured by Alliance Memory, Inc. It is designed for applications requiring fast access times and low power consumption. Being an end-of-life (EOL) product, understanding its specifications is important for maintaining existing systems and finding suitable replacements.

Applications

  • Cache Memory
  • Embedded Systems
  • Networking Devices
  • Industrial Control Equipment

Features

  • Fast Access Time: 20ns access time for quick data access.
  • Low Power Consumption: Reduces energy consumption, suitable for battery-powered applications.
  • Single 3.3V Power Supply: Operates from a single 3.3V source.
  • TTL-Compatible Inputs and Outputs: Easy integration with other digital components.

Benefits

  • Improved System Performance: Fast access time enhances overall system speed.
  • Energy Efficiency: Low power design extends battery life.
  • Simple Integration: TTL-compatible interface simplifies system design.
  • Reliable Operation: Stable and consistent performance.

Technical Specifications

Typical specifications include:

  • Memory Size: 256K x 8 bits
  • Access Time: 20 ns
  • Operating Voltage: 3.3V
  • Operating Temperature: Typically industrial temperature range (-40°C to +85°C)
  • Package Type: TSOP (Thin Small Outline Package)

The AS7C3256A-20TI is typically packaged in a TSOP for surface mount assembly. As it is an EOL product, sourcing can be difficult, and alternative SRAM solutions may be required. Refer to Alliance Memory or distributor datasheets for detailed electrical and mechanical specifications from legacy documentation.

You May Also Be Interested in

Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Harris Corporation
Operational Amplifiers
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4916 $59.4412
17+ $6.9670 $118.4390
26+ $6.7498 $175.4948
36+ $6.5315 $235.1340
46+ $6.3144 $290.4624
62+ $5.6607 $350.9634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess