EN
  • EN
  • DE
  • IT

AO3400C

Part No AO3400C
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994033-AO3400C
Categories OEM Parts(A-B)
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AO3400C CAD Model

Description

The AO3400C is a P-Channel enhancement mode MOSFET produced by Alpha & Omega Semiconductor. This device is designed for use in a wide range of power management applications due to its efficient performance and compact size. It excels in applications where low on-resistance and fast switching speeds are critical.

Applications:

  • Load Switching: Used to efficiently switch power to various loads in electronic devices.
  • DC-DC Conversion: Commonly found in DC-DC converters for regulating voltage levels.
  • Battery Management Systems (BMS): Employed in BMS for charging and discharging control.
  • Power Management in Portable Devices: Ideal for use in smartphones, tablets, and other portable electronics.
  • Backlighting: Used in LED backlighting circuits.

Features:

  • Low On-Resistance (RDS(ON)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Enables operation at low voltage levels.
  • Fast Switching Speed: Facilitates efficient switching performance.
  • Small Footprint: Space-saving design for compact applications.
  • P-Channel: Offers design flexibility in various circuit configurations.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Extended Battery Life: Efficient power management contributes to longer battery life in portable devices.
  • Reduced Heat Generation: Lower RDS(ON) reduces heat generation, improving system reliability.
  • Compact Design: Small footprint enables integration into space-constrained applications.
  • Enhanced Performance: Fast switching speed enhances the overall performance of the application.

Additional Details:

The AO3400C has a maximum drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -5.7A. Its low gate threshold voltage makes it suitable for logic-level gate drive. It comes in a small SOT-23 package, making it easy to integrate into densely populated circuit boards. This MOSFET is designed to operate within a temperature range of -55°C to +150°C. The AO3400C is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances.

The AO3400C's combination of low on-resistance, fast switching, and small size make it a versatile component for a wide array of power management applications. Its robustness and efficiency contribute to its popularity in both consumer and industrial electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
X34 PB-F SWITCHING DIODE USM / Diode Array 1 Pair Series Connection Standard 100 V 150mA Surface Mount SC-76, SOD-323
Need more? Email Us
Infineon Technologies
DIODE SCHOTTKY 30V 500MA SC79-2 / Diode Schottky 30 V 500mA (DC) Surface Mount PG-SC79-2
Lowest to $0.1611
Panjit
SOT-23, SKY / Diode Schottky 30 V 200mA Surface Mount SOT-23
Lowest to $0.0206
Vishay
Others Sky, 30V, 200MA
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD123 / Diode Schottky 100 V 250mA (DC) Surface Mount SOD-123
Lowest to $0.2640
Panjit
SWITCHING DIODES / Diode Standard 200 V 200mA Through Hole DO-35
Need more? Email Us
Nexperia USA Inc.
Diode Switching 100V 0.215A 2-Pin DFN T/R
Lowest to $0.0142
Vishay
DIODE ARRAY SCHOTTKY 70V SOT23 / Diode Array 1 Pair Common Anode Schottky 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Need more? Email Us
Vishay
Diode Small Signal Switching 200V 0.25A 2-Pin SOD-323 T/R
Lowest to $0.1051

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0822 $50.1420
1,485+ $0.0674 $100.0890
2,300+ $0.0653 $150.1900
3,165+ $0.0632 $200.0280
4,095+ $0.0611 $250.2045
5,475+ $0.0548 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess