EN
  • EN
  • DE

AO4409

Part No AO4409
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 15A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.7V @ 250μA
Max Gate Charge 120nC @ 10V
Max Input Capacitance 6400pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta)
Maximum Rds On at Id,Vgs 7.5 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 009741-AO4409
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO4409 CAD Model

Description

AO4409 MOSFET Transistor

Designed for high-efficiency power consumption, the AO4409 MOSFET transistor combines advanced technology with superior performance. It is perfect for a wide range of electronic projects requiring precise power control.

  • Features and Benefits<ul>
  • Ultra-low resistive losses minimizing power dissipation
  • Enhanced thermal performance extending the operational lifetime
  • Versatile design adaptable to numerous applications
  • Applications<ul>
  • Battery-powered devices
  • Motor control
  • LED lighting
  • Additional Information<ul>
  • Package type: DPAK/SOIC
  • Enhancement mode operation
  • You May Also Be Interested in

    Renesas Electronics America
    Build in Biasing Circuit MOS FET IC UHF RF Amplifier
    Lowest to $7.5410
    Texas Instruments
    N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
    Lowest to $2.8757
    NXP / Nexperia
    N-channel TrenchMOS transistor
    Need more? Email Us
    Rohm Semiconductor
    Switching (-30V,-4.0A)
    Lowest to $6.7475
    Zetex Semiconductors
    20V P-CHANNEL ENHANCEMENT MODE MOSFET
    Lowest to $0.5047
    NXP / Nexperia
    TrenchMOS logic level FET
    Lowest to $18.5481
    Rohm Semiconductor
    1.5V Drive Pch MOSFET
    Lowest to $5.3026
    Hitachi, Ltd
    Silicon P Channel MOS FET High Speed Switching
    Lowest to $1.4264
    NXP / Nexperia
    N-channel TrenchMOS FET Rev. 01 — 4 October 2010
    Lowest to $6.6447

    Top Sellers

    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $3.5640
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    345+ $0.1681 $57.9945
    840+ $0.1379 $115.8360
    1,300+ $0.1337 $173.8100
    1,790+ $0.1294 $231.6260
    2,315+ $0.1250 $289.3750
    3,095+ $0.1120 $346.6400
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 116,000 pieces
    MOQ: 345 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess