EN
  • EN
  • DE

AON3812

Part No AON3812
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Common-Drain Dual N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144973-AON3812
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AON3812 CAD Model

Description

The AON3812 is a N-Channel MOSFET from Alpha & Omega Semiconductor, optimized for high-efficiency power conversion. It is commonly used in synchronous rectification and load switching applications.

Applications:

  • Synchronous Rectification: Used in synchronous rectification circuits of DC-DC converters for improved efficiency.
  • Load Switching: Ideal for efficient load switching in various electronic systems.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • Battery Management Systems (BMS): Used for charge and discharge control in battery-powered devices.
  • Adapter Circuits: Can be found in AC adapters and power supplies.

Features:

  • Low On-Resistance: RDS(ON) = 4.5 mΩ (typical) at VGS = 10V, minimizing power loss.
  • High Current Capability: Supports high drain current for demanding applications.
  • Logic Level Gate Drive: Enables direct drive from low-voltage logic circuits, simplifying design.
  • Thermally Efficient Package: Available in a DFN5x6 package for effective heat dissipation.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directives.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, increasing overall efficiency.
  • Simplified Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Enhanced Thermal Performance: DFN5x6 package allows for efficient heat dissipation.
  • Compact Size: Small footprint enables denser board layouts.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The AON3812 has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of approximately 20A, depending on thermal conditions. The gate-source voltage (VGS) is rated at ±20V. Its low gate charge and fast switching speed contribute to reduced switching losses. The DFN5x6 package ensures good thermal conductivity. This MOSFET is designed for efficient and reliable performance in a wide range of applications requiring high power density.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess