EN
  • EN
  • DE

AOT11S65

Part No AOT11S65
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description 650V 11A a MOS Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1145003-AOT11S65
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AOT11S65 CAD Model

Description

The AOT11S65 is a high-voltage, fast-switching MOSFET from Alpha & Omega Semiconductor, designed for demanding power applications. This device utilizes Super Junction MOSFET technology to achieve low on-resistance and excellent switching performance, making it ideal for high-efficiency power supplies and converters.

Applications

  • Power Factor Correction (PFC) circuits
  • Flyback converters
  • Forward converters
  • Lighting ballasts
  • Industrial power supplies

Features

  • 650V Drain-Source Voltage (VDS)
  • Low On-Resistance (RDS(on))
  • Fast switching speed
  • Low Gate Charge (Qg)
  • Improved dv/dt capability
  • RoHS Compliant and Halogen-Free

Benefits

  • High efficiency in power conversion applications due to low RDS(on) and fast switching
  • Reduced power losses and heat generation
  • Improved system reliability due to robust design and high voltage rating
  • Simplified design and reduced component count
  • Environmentally friendly due to RoHS compliance and Halogen-Free construction

Additional Details

The AOT11S65 features a robust body diode for enhanced reliability in hard-switching applications. Its low gate charge minimizes switching losses and improves overall efficiency. The device is typically available in a TO-220 or similar through-hole package for easy mounting and heatsinking. Detailed specifications, including voltage ratings, current ratings, RDS(on) values at different gate voltages, and thermal resistance, can be found in the manufacturer's datasheet.

Proper heatsinking is essential to ensure reliable operation at high power levels. The device is designed to operate within a specific temperature range, and exceeding this range can lead to reduced performance or device failure. The AOT11S65 is a high-performance MOSFET suitable for a wide range of high-voltage power applications, offering a combination of low on-resistance, fast switching speeds, and robust performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess