EN
  • EN
  • DE

AOZ1034

Part No AOZ1034
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description EZBuck™ 4A Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1145087-AOZ1034
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AOZ1034 CAD Model

Description

The AOZ1034 is a high-efficiency, simple-to-use synchronous buck regulator from Alpha & Omega Semiconductor. It's designed to operate from a wide input voltage range and delivers a continuous output current of up to 3A. The device integrates a main switch and a synchronous rectifier, providing high efficiency step-down DC-DC conversion.

Applications

  • Point-of-Load (POL) Regulators
  • Set Top Boxes
  • LCD Monitors and TVs
  • Networking Equipment
  • Distributed Power Systems

Features

  • Wide Input Voltage Range: [Insert Specific Value from Datasheet]
  • 3A Continuous Output Current
  • Integrated Synchronous Rectifier
  • High Efficiency
  • Adjustable Output Voltage
  • Internal Soft-Start
  • Over-Current Protection (OCP)
  • Over-Voltage Protection (OVP)
  • Short-Circuit Protection (SCP)

Benefits

  • High Efficiency Power Conversion: Integrated synchronous rectifier minimizes power losses, leading to high efficiency and reduced heat generation.
  • Wide Input Voltage Range: Accommodates a wide range of input voltage sources, providing flexibility in system design.
  • Robust Protection Features: Over-current, over-voltage, and short-circuit protection ensure reliable operation and protect the regulator and the load from damage.
  • Simplified Design: Internal soft-start and adjustable output voltage simplify design and reduce component count.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details

The AOZ1034 is available in a [Insert Package Type, e.g., SO-8] package. The switching frequency is typically [Insert Frequency Value from Datasheet]. The output voltage can be adjusted using external resistors. For detailed electrical characteristics, application notes, and package dimensions, refer to the official datasheet provided by Alpha & Omega Semiconductor. This buck regulator is an excellent choice for applications requiring high efficiency, compact size, and robust protection features.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess