EN
  • EN
  • DE

PIMB104T-R56MS

Part No PIMB104T-R56MS
Manufacturer Susumu
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 25 A
Inductance 560 nH
Inductance Tolerance 20 %
Lead Free Lead Free
Resistance 1.6 mΩ
RoHS Compliant
Win Source Part Number 1177496-PIMB104T-R56MS
Categories Custom Parts
Manufacturer Susumu
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIMB104T-R56MS CAD Model

Description

The Susumu PIMB104T-R56MS is a high-performance, thin-film power inductor designed for use in a variety of power supply applications. This inductor features a compact size and excellent electrical characteristics, making it suitable for space-constrained and high-frequency circuits. The PIMB series is known for its low DC resistance (DCR) and high saturation current, contributing to improved efficiency and stable operation.

Applications

  • DC-DC converters: Used as an energy storage element in buck, boost, and buck-boost converters.
  • Power amplifiers: Provides stable power supply filtering in RF power amplifiers.
  • Point-of-Load (POL) regulators: Integrated into POL converters for efficient power delivery to sensitive components.
  • Smartphones and tablets: Used in power management circuits to ensure stable voltage regulation.
  • Notebook computers: Provides power filtering and energy storage in the power supply section.
  • Solid State Drives (SSDs): Used in the power supply for SSD controllers.

Features

  • Thin-film technology: Offers precise inductance and tight tolerance.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • High saturation current: Ensures stable inductance under high current conditions.
  • Compact size: Small footprint allows for use in space-constrained applications.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Operating temperature range: Wide operating temperature range for reliable operation in harsh environments.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • High efficiency: Low DCR minimizes power losses, resulting in higher efficiency in power conversion circuits.
  • Stable operation: High saturation current ensures stable inductance under varying load conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Space saving: Compact size allows for use in densely populated circuit boards.
  • Reliable performance: Thin-film technology ensures consistent and reliable electrical characteristics.
  • Improved thermal performance: Low DCR reduces heat generation, contributing to improved thermal management.

Additional details: The PIMB104T-R56MS has an inductance value of 0.56μH. It is surface mountable. The specific dimensions should be verified from the datasheet to guarantee fit. It's designed to handle high-frequency switching.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
QSI
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NEC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess