EN
  • EN
  • DE

B12T60P

Part No B12T60P
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-263
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 722375-B12T60P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B12T60P CAD Model

Description

The B12T60P is a 600V, 12A insulated gate bipolar transistor (IGBT) from Alpha & Omega Semiconductor (AOS). This device is designed for high-speed switching applications and offers excellent performance in terms of efficiency and reliability.

Applications:

  • Induction Heating: Used as the switching element in induction heating systems for cooking and industrial processes.
  • Power Factor Correction (PFC): Implemented in PFC circuits to improve the power factor of electronic devices.
  • Uninterruptible Power Supplies (UPS): Provides reliable power switching in UPS systems to ensure continuous operation during power outages.
  • Welding Machines: Used in inverter-based welding machines for precise and efficient control of the welding current.
  • Motor Drives: Controls the speed and torque of electric motors in industrial and automotive applications.

Features:

  • 600V Blocking Voltage: Withstands high voltage stress, ensuring safe operation in high-voltage circuits.
  • 12A Continuous Collector Current: Handles significant current loads, making it suitable for high-power applications.
  • Low Saturation Voltage (VCE(sat)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and improving performance.
  • Integrated Gate Resistor: Simplifies gate drive design and reduces external component count.
  • Over-Current Protection: Protects the IGBT from damage due to excessive current.
  • Short-Circuit Withstand Capability: Can withstand short-circuit conditions for a specified duration.

Benefits:

  • High Efficiency: Low saturation voltage and fast switching speed minimize power losses, improving energy efficiency.
  • Improved Reliability: High blocking voltage and robust design ensure reliable operation in demanding applications.
  • Simplified Design: Integrated gate resistor simplifies gate drive design, reducing design complexity and BOM cost.
  • Enhanced System Performance: Fast switching speed improves the performance of switching power supplies and motor drives.
  • Overload Protection: Built-in protection features prevent damage due to over-current and short-circuit conditions.

Additional Details:

The B12T60P is typically supplied in a TO-220 package for easy mounting and heat sinking. Its electrical characteristics, such as switching times, saturation voltage, and gate charge, are specified in the device's datasheet. Proper gate drive circuitry and heat sinking are essential for optimal performance and reliability. Application notes and design guidelines are usually available from Alpha & Omega Semiconductor to assist designers in implementing the B12T60P in their systems.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess