EN
  • EN
  • DE

D4TL60

Part No D4TL60
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOT-252
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 730499-D4TL60
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian D4TL60 CAD Model

Description

The D4TL60 is a 60V N-Channel MOSFET from Alpha & Omega Semiconductor (AOS), designed for high-efficiency power conversion applications. It leverages AOS's advanced trench MOSFET technology to achieve low on-resistance (RDS(on)) and gate charge (Qg), minimizing power losses and maximizing efficiency in switching applications.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC Converters: Improves efficiency by replacing diodes with MOSFETs in the rectifier stage.
  • Power Management in Computing and Server Systems: Used in voltage regulators for processors, memory, and other critical components.
  • DC Motor Control: Enables precise and efficient control of DC motors in various applications.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits for optimal battery performance.
  • LED Lighting: Drives LEDs with high efficiency and minimal heat generation.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses for higher operating frequencies.
  • Trench MOSFET Technology: Provides superior switching performance and avalanche ruggedness.
  • Avalanche Rated: Ensures reliable operation under transient voltage conditions.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Increased Efficiency: Lower RDS(on) and Qg contribute to higher power conversion efficiency, reducing energy consumption and heat generation.
  • Improved Thermal Performance: Reduced power losses lead to lower operating temperatures, enhancing system reliability.
  • Enhanced Switching Speed: Low gate charge allows for faster switching frequencies, enabling smaller and more efficient designs.
  • Simplified Design: Easy to drive and integrate into various power electronic circuits.
  • Reliable Operation: Avalanche rating provides protection against transient voltage events.

Additional Details:

The D4TL60 is typically available in a TO-252 or similar surface-mount package. Key electrical specifications include a drain-source voltage (VDS) of 60V, a continuous drain current (ID) rating that depends on the specific package and operating conditions, and a gate-source voltage (VGS) rating of typically +/-20V. The specific RDS(on) value will vary depending on the gate-source voltage and junction temperature, but is typically in the milliohm range at VGS = 10V. Consult the datasheet for the complete set of specifications and performance curves. The device's robust design and performance characteristics make it suitable for demanding power management applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess