The T5N60 is a N-Channel MOSFET manufactured by Alpha & Omega Semiconductor (AOS). It's designed for high-voltage, high-speed switching applications, offering low on-resistance and gate charge, resulting in efficient power conversion.
Applications
- Switch-Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- DC-DC Converters
- Lighting Ballasts
- Motor Control
- Inverters
Features
- N-Channel MOSFET
- Voltage Rating: 600V
- Continuous Drain Current: 5A
- Low On-Resistance (RDS(on))
- Low Gate Charge (Qg)
- Fast Switching Speed
- Avalanche Rated
- RoHS Compliant
Benefits
- High efficiency in power conversion applications
- Reduced power losses due to low on-resistance
- Fast switching speeds minimize switching losses
- Improved thermal performance
- Enhanced system reliability
- Simplified design and reduced component count
- Meets environmental regulations
Additional Details
The T5N60 MOSFET offers a voltage rating of 600V and a continuous drain current of 5A. Its low on-resistance and gate charge contribute to improved efficiency and reduced power losses in switching applications. The fast switching speed further minimizes switching losses, enabling high-frequency operation. This MOSFET is avalanche rated, providing added protection against voltage transients. It's commonly used in switch-mode power supplies, DC-DC converters, and motor control applications where high efficiency and reliability are critical. The device is available in a through-hole package. AOS's advanced trench MOSFET technology enables this part to achieve superior performance characteristics. This MOSFET is lead-free and complies with RoHS standards.