The T7S65 is a 650V N-Channel MOSFET from Alpha & Omega Semiconductor, engineered for high-efficiency power switching applications. Leveraging advanced trench technology, this MOSFET achieves a low on-resistance and gate charge, leading to reduced power dissipation and increased system efficiency. It comes in a TO-220F package, making it suitable for a wide array of power electronics implementations.
Applications:
- Power Factor Correction (PFC) circuits
- Switch-mode power supplies (SMPS)
- Uninterruptible power supplies (UPS)
- DC-DC converters
- Industrial motor drives
Features:
- 650V Drain-Source Voltage (VDS)
- Low On-Resistance (RDS(on))
- Low Gate Charge (Qg)
- Avalanche Rated
- TO-220F Package
- Optimized for high-frequency switching
Benefits:
- Enhanced Efficiency: Minimal RDS(on) and Qg reduce power losses, improving overall efficiency.
- Robustness: Avalanche rating guarantees consistent performance even during transient conditions.
- Design Simplicity: Optimized for high-frequency switching which can lead to simpler circuit design
- Thermal Performance: The TO-220F package provides good thermal conductivity for improved cooling
- Reduced System Cost: High Efficiency allows for smaller heat sinks to be used.
Additional Details:
The T7S65 boasts a 650V drain-source voltage, making it applicable in high-voltage scenarios. Its low on-resistance minimizes conduction losses, while a low gate charge reduces switching losses. The component’s avalanche rating ensures added durability against voltage surges. Housed in a TO-220F package, it offers excellent thermal characteristics and easy installation. Ideal for applications demanding high efficiency, dependability, and ease of use, the T7S65 is also RoHS compliant, aligning with environmental standards.