EN
  • EN
  • DE

TF11C60

Part No TF11C60
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-220F
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 750026-TF11C60
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF11C60 CAD Model

Description

The TF11C60 is a 60V N-Channel MOSFET from Alpha & Omega Semiconductor (AOS). This MOSFET is designed for high-efficiency power switching applications. It leverages advanced trench MOSFET technology to achieve low on-resistance and gate charge, resulting in improved performance and reduced power losses.

Applications:

  • Synchronous Rectification in Power Supplies: Used in secondary-side rectification to improve efficiency in AC-DC and DC-DC converters.
  • DC-DC Converters: Employed in various DC-DC converter topologies such as buck, boost, and buck-boost converters for efficient power conversion.
  • Motor Control: Suitable for controlling DC motors in applications ranging from power tools to robotics.
  • Load Switching: Used as a high-side or low-side switch to control power to various loads in electronic systems.
  • Battery Management Systems (BMS): Used for battery charging and discharging control in BMS applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to higher efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, improving overall performance.
  • Avalanche Rated: Withstands high avalanche energy, enhancing robustness and reliability.
  • Fast Switching Speed: Enables high-frequency operation, allowing for smaller and more efficient designs.
  • Trench MOSFET Technology: Provides superior performance compared to planar MOSFETs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Increased Efficiency: Low on-resistance and gate charge minimize power losses, resulting in higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower power losses lead to reduced heat generation, simplifying thermal management.
  • Improved Reliability: Avalanche rating enhances robustness and ensures reliable operation under demanding conditions.
  • Smaller Footprint: Enables the design of compact and lightweight power electronic systems.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

The TF11C60 is typically available in a through-hole package (TO-220 or similar) or a surface-mount package (such as DPAK or TO-252), depending on the specific variant. Its electrical characteristics include a drain-source voltage (VDS) of 60V, a continuous drain current (ID) rating that varies based on the package and operating conditions, and a gate-source voltage (VGS) rating typically around ±20V. The device is designed to operate over a wide temperature range. It is used in various industrial and consumer electronics applications.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess