EN
  • EN
  • DE

TF454L

Part No TF454L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-220F
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 750036-TF454L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF454L CAD Model

Description

The TF454L is an N-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. It's designed for use in a wide variety of applications. This MOSFET balances low on-state resistance with fast switching speeds, allowing it to offer solid performance for power management applications.

Applications:

  • DC-DC Converters: Used for voltage regulation and power conversion in various DC-DC converter topologies.
  • Load Switching: Implemented for efficient load control in electronic systems.
  • Power Management in Portable Devices: Suitable for battery-powered devices like smartphones, tablets, and laptops.
  • Solid State Relays: Used to switch circuits.
  • Battery Management Systems (BMS): Used in battery charging and discharging control.

Features:

  • Low On-Resistance (RDS(ON)): Minimizes power losses and enhances efficiency.
  • Fast Switching Speed: Provides efficient switching behavior.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Logic Level Gate Drive: Simplifies drive circuitry, allowing for direct interfacing with microcontrollers.
  • Avalanche Rated: Offers enhanced ruggedness and reliability against voltage transients.

Benefits:

  • Increased Energy Efficiency: The low RDS(ON) reduces power dissipation, leading to improved energy efficiency.
  • Compact Design: Enables smaller and more compact power supply designs.
  • Improved Thermal Performance: Reduces heat generation, contributing to better thermal management.
  • Enhanced Reliability: The avalanche rating provides robustness against voltage spikes.
  • Simplified Circuit Design: Logic level gate drive simplifies the drive circuitry, reducing component count.

The TF454L is available in a surface-mount package, making it suitable for automated assembly. It is also RoHS compliant. It is a good choice for applications where power efficiency and compact size are important.

Typical Electrical Characteristics: Gate-Source Voltage (VGS) +/- 20V, Drain-Source Voltage (VDS) 40V, Continuous Drain Current (ID) 8.5A, Pulsed Drain Current (IDM) 30A, Total Power Dissipation (PD) 2.5W.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0078 $63.0546
16+ $7.3908 $118.2528
25+ $7.1598 $178.9950
34+ $6.9288 $235.5792
44+ $6.6990 $294.7560
58+ $6.0060 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess