EN
  • EN
  • DE

W14N50

Part No W14N50
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-262
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 750636-W14N50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W14N50 CAD Model

Description

The W14N50 is an N-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. This MOSFET is designed for high-voltage, high-current switching applications and provides a good balance between on-resistance and gate charge. This contributes to its overall efficiency and reliability.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used for voltage conversion and power regulation.
  • Power Factor Correction (PFC): Implemented in PFC circuits to improve power quality and efficiency.
  • Lighting Ballasts: Designed for use in electronic ballasts for efficient lighting control.
  • Motor Control: Applied in motor control for efficient and precise operation.
  • Inverters: Employed in inverter circuits to convert DC power to AC power.

Features:

  • High Voltage (500V): Suitable for applications with high-voltage requirements.
  • Low On-Resistance (RDS(ON)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Designed for efficient switching behavior.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Ensures ruggedness and reliability under transient conditions.

Benefits:

  • Increased Energy Efficiency: Low RDS(ON) minimizes power dissipation, resulting in higher energy efficiency.
  • High Voltage Capability: Suitable for applications with high voltage requirements.
  • Improved Thermal Performance: Reduces heat generation, contributing to improved thermal management.
  • Enhanced Reliability: Avalanche rating ensures the device can withstand transient voltage spikes.
  • Simplified Circuit Design: Simplifies the driving circuitry.

The W14N50 is usually available in through-hole or surface-mount packages. It complies with RoHS environmental regulations. It is well-suited for use in power applications where high voltage, power efficiency, and reliability are all important design criteria.

Typical Electrical Characteristics: Gate-Source Voltage (VGS) +/- 30V, Drain-Source Voltage (VDS) 500V, Continuous Drain Current (ID) 14A, Pulsed Drain Current (IDM) 42A, Total Power Dissipation (PD) 150W.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6267 $68.1335
11+ $11.1804 $122.9844
16+ $10.8316 $173.3056
23+ $10.4816 $241.0768
29+ $10.1328 $293.8512
39+ $9.0841 $354.2799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess