EN
  • EN
  • DE

ADO5000DSWOF

Part No ADO5000DSWOF
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon 5000 64bit AM2 Dual-Core 940 Black Edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952976-ADO5000DSWOF
Series *
Ultra Librarian 3D Model Ultra Librarian ADO5000DSWOF CAD Model

Description

The AMD ADO5000DSWOF is a desktop processor belonging to the Athlon 64 X2 series. This dual-core processor is designed to handle everyday computing tasks efficiently. It provides enhanced multitasking capabilities and improved performance compared to single-core processors, making it suitable for a variety of applications from office work to multimedia consumption.

Applications:

  • General desktop computing
  • Office applications
  • Web browsing
  • Email
  • Multimedia playback

Features:

  • Dual-Core Architecture: Enables the processor to handle multiple tasks simultaneously, improving overall system responsiveness.
  • Athlon 64 X2 Series: Part of a well-established line of processors known for their balance of performance and value.
  • Cool'n'Quiet Technology: Reduces power consumption and noise by dynamically adjusting the processor's frequency and voltage.
  • Socket AM2 Compatibility: Compatible with motherboards that use the Socket AM2 interface.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications concurrently without significant slowdowns.
  • Enhanced Performance: Offers better performance than single-core processors, especially in multi-threaded applications.
  • Energy Efficiency: Contributes to lower power consumption and reduced heat output.
  • Cost-Effective Solution: Provides a good balance between performance and price, making it an attractive option for budget-conscious users.

Additional Details:

The ADO5000DSWOF typically operates at a clock speed of approximately 2.6 GHz. It features a TDP of around 65W, which reflects its focus on energy efficiency. This processor is designed for Socket AM2 motherboards and supports DDR2 memory. Specific cache sizes and other detailed specifications may vary based on the specific stepping and revision of the processor.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess