EN
  • EN
  • DE

AM29DL323GB120PCI

Part No AM29DL323GB120PCI
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Non-Compliant
Win Source Part Number 963902-AM29DL323GB120PCI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29DL323GB120PCI CAD Model

Description

The AM29DL323GB120PCI is a 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash memory device manufactured by AMD. This device offers a combination of high performance, low power consumption, and robust data retention, making it suitable for a wide range of embedded applications. It supports a common flash interface (CFI) for easy integration and offers advanced security features to protect stored data.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and application code in embedded control systems.
  • Networking Equipment: Stores boot code, operating systems, and network configurations in routers, switches, and other network devices.
  • Industrial Control Systems: Provides reliable storage for programs and data in industrial automation equipment, ensuring stable operation.
  • Automotive Electronics: Storing critical software and calibration data in automotive control units (ECUs) to ensure vehicle performance and safety.
  • Consumer Electronics: Used in set-top boxes, digital TVs, and gaming consoles for storing firmware, application code, and user data.

Features

  • 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) Memory Organization: Offers ample storage capacity for code and data.
  • 3.0 Volt-Only Operation: Simplifies power supply design and reduces power consumption, making it suitable for battery-powered applications.
  • Simultaneous Read/Write Operations: Enables concurrent read and write operations, improving system performance by allowing background programming.
  • Sector Protection: Protects individual sectors from accidental or unauthorized erasure or programming, enhancing data security.
  • Common Flash Interface (CFI): Simplifies integration with various microcontrollers and embedded systems.
  • High Performance: Fast access times ensure quick code execution and data retrieval, improving system responsiveness.

Benefits

  • Enhanced System Performance: Simultaneous operation and fast access times significantly improve overall system responsiveness and efficiency.
  • Increased Design Flexibility: The device's various boot block configurations and sector protection options offer extensive customization to specific application requirements.
  • Reduced Power Consumption: 3.0 Volt-only operation minimizes power requirements, extending battery life in portable and energy-sensitive applications.
  • Improved Data Security: Sector protection safeguards critical data from unauthorized access and modification, ensuring system integrity.
  • Simplified Integration: The Common Flash Interface (CFI) simplifies integration with a wide range of microcontrollers and embedded systems.

Additional Details

The AM29DL323GB120PCI operates with a typical access time of 120 ns, ensuring quick code execution and data retrieval. It supports standard JEDEC commands for read, program, and erase operations. The device is available in various package options, including PLCC (Plastic Leaded Chip Carrier) and TSOP (Thin Small Outline Package), to accommodate different board layouts and space constraints. It is designed to withstand a wide range of operating temperatures, making it suitable for use in harsh environments. The simultaneous operation feature allows for background programming while the system continues to execute code from another sector, improving overall system efficiency.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess