EN
  • EN
  • DE

AM29DL800BT-90EI

Part No AM29DL800BT-90EI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044598-AM29DL800BT-90EI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29DL800BT-90EI CAD Model

Description

The AM29DL800BT-90EI is an 8 Megabyte (8Mb x 1, or 4Mb x 2) CMOS 3.0 Volt-only, simultaneous read/write flash memory manufactured by AMD. It is designed for high-performance, low-power applications requiring fast and reliable non-volatile storage. The 'BT' indicates a top boot sector configuration, and the '90' specifies an access time of 90ns. This flash memory allows simultaneous read and write operations, improving system efficiency.

Applications:

  • Embedded Systems: Used for storing firmware and configuration data in embedded devices.
  • Networking Devices: Stores boot code and operating system images in routers and switches.
  • Industrial Control Systems: Utilized in PLCs (Programmable Logic Controllers) and other industrial automation equipment.
  • Automotive Electronics: Stores calibration data and software in automotive control units.
  • Consumer Electronics: Found in digital cameras, portable media players, and other consumer devices.

Features:

  • Simultaneous Read/Write Operations: Allows reading from one memory block while writing to another, enhancing system performance.
  • 3.0 Volt-Only Operation: Simplifies power supply requirements and reduces power consumption.
  • Top Boot Sector Architecture: Provides a protected boot sector at the top of the memory map, ensuring reliable system startup.
  • Sector Erase: Enables selective erasure of memory sectors, reducing erase time and improving memory endurance.
  • x8/x16 Data Bus: Supports both 8-bit and 16-bit data bus widths for flexible system integration.
  • 90ns Access Time: Provides fast read access, enhancing system responsiveness.

Benefits:

  • Improved System Performance: Simultaneous read/write capability accelerates boot times and enhances overall system performance.
  • Simplified Design: 3.0V-only operation reduces the complexity of power supply design.
  • Enhanced Reliability: Top boot sector architecture protects critical boot code from accidental corruption.
  • Flexible Integration: Supports both 8-bit and 16-bit data bus widths, facilitating easy integration into various systems.
  • Fast Access Time: 90ns access time ensures quick retrieval of data, improving system responsiveness.

Additional Details:

The AM29DL800BT-90EI is designed for a wide range of operating temperatures, suitable for industrial and automotive applications. The 'EI' at the end of the part number typically indicates the package type (e.g., TSOP) and temperature range. This flash memory device is capable of withstanding a high number of program/erase cycles, ensuring long-term reliability. It’s crucial to adhere to proper ESD handling procedures to prevent damage during installation. Detailed specifications, including timing diagrams and electrical characteristics, are available in the device datasheet.

This AMD flash memory provides a robust and efficient storage solution for applications requiring high performance, reliability, and low power consumption.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess