EN
  • EN
  • DE

AM9517A5PC/P8237A5

Part No AM9517A5PC/P8237A5
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024373-AM9517A5PC/P8237A5
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM9517A5PC/P8237A5 CAD Model

Description

The AM9517A5PC, often paired with the P8237A5, is a programmable direct memory access (DMA) controller from AMD. These components were integral to the architecture of early personal computers, facilitating high-speed data transfer between memory and peripheral devices without constant CPU intervention. The AM9517A5PC is a four-channel DMA controller, and the P8237A5 serves a similar function, often found in system designs requiring multiple DMA channels.

Applications

  • Floppy disk controllers
  • Hard disk controllers
  • Tape drive controllers
  • Sound cards
  • Network interface cards

Features

  • Four independent DMA channels
  • Programmable data transfer modes (single transfer, block transfer, demand transfer, cascade mode)
  • Memory-to-memory transfer capability
  • Address increment/decrement capability
  • High-speed data transfer rates
  • External request and acknowledge signals for peripheral device control

Benefits

  • Increased system performance by offloading data transfer tasks from the CPU
  • Reduced CPU overhead, allowing the CPU to focus on other tasks
  • Improved data transfer efficiency between memory and peripherals
  • Simplified system design with integrated DMA control logic
  • Enhanced system responsiveness and throughput

Additional Details

The AM9517A5PC and P8237A5 typically operate with a 5MHz clock frequency. They are designed to interface with a variety of peripheral devices, providing a flexible and efficient means of data transfer. The controllers prioritize DMA requests from different channels based on their programmed priority levels. Proper configuration of the DMA controller is essential for optimal system performance. These controllers were commonly used in systems employing Intel 8086/8088 or similar processors.

These components are often found in legacy systems and are no longer in active production. However, they remain important for maintaining and repairing older computer systems and industrial equipment.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess