EN
  • EN
  • DE

HDX925WFGIBOX

Part No HDX925WFGIBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Phenom II X4 925 Socket AM2 (940)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953051-HDX925WFGIBOX
Series *
Ultra Librarian 3D Model Ultra Librarian HDX925WFGIBOX CAD Model

Description

The HDX925WFGIBOX is an AMD Phenom II X4 925 Quad-Core processor, packaged for retail sale (BOX). It is designed for desktop computers and focuses on providing a balance of performance and features for various computing tasks, including gaming, multimedia, and general productivity. This processor is part of the Phenom II family, known for its quad-core architecture and robust performance.

Applications:

  • Gaming: Suitable for gaming, especially when paired with a dedicated graphics card.
  • Multimedia Editing: Capable of handling photo and video editing tasks.
  • General Desktop Use: Ideal for everyday tasks such as web browsing, office applications, and multimedia consumption.
  • Content Creation: Can be used for creating digital content, such as videos and graphics.
  • Home Servers: Suitable for powering home servers for file storage and media streaming.

Features:

  • Quad-Core Architecture: Four physical cores for parallel processing, enabling better multitasking and performance in multi-threaded applications.
  • AMD64 Technology: Supports 64-bit computing, allowing access to larger amounts of memory and improved performance in 64-bit operating systems.
  • HyperTransport Technology: Provides a high-bandwidth interconnect between the processor and other components, such as the chipset and memory.
  • Cool'n'Quiet Technology: Automatically adjusts the processor's clock speed and voltage to reduce power consumption and heat output when the system is idle or under low load.
  • Integrated Memory Controller: Integrated memory controller for reduced latency and improved memory bandwidth.
  • L3 Cache: Includes a shared L3 cache, which improves performance by storing frequently accessed data closer to the processor cores.

Benefits:

  • Improved Multitasking: The quad-core architecture allows for smooth multitasking, enabling users to run multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Performance: Provides improved gaming performance compared to dual-core processors, especially in games that are optimized for multi-core processors.
  • Increased Productivity: Enables faster processing of tasks, such as video encoding and image editing, leading to increased productivity.
  • Reduced Power Consumption: Cool'n'Quiet technology helps reduce power consumption and heat output, leading to lower energy bills and a quieter system.
  • Enhanced Performance with L3 Cache: The L3 cache improves overall performance by providing faster access to frequently used data.

Additional Details:

The HDX925WFGIBOX typically operates at a clock speed of around 2.8 GHz. It uses the AM3 socket and requires a compatible motherboard. It supports DDR3 memory. The thermal design power (TDP) is around 95W. The L3 cache size is typically around 6MB.

You May Also Be Interested in

Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess