EN
  • EN
  • DE

OS6136WKT8EGOWOF

Part No OS6136WKT8EGOWOF
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Opteron 6136 8-Core Magny-Cours 2.4GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952480-OS6136WKT8EGOWOF
Series *
Ultra Librarian 3D Model Ultra Librarian OS6136WKT8EGOWOF CAD Model

Description

The AMD Opteron OS6136WKT8EGOWOF is a server processor designed for high-performance computing environments. This processor is part of the Opteron 6000 series and is based on the 'G34' socket.

Overview: The OS6136WKT8EGOWOF is an eight-core processor with a base clock speed of 2.4 GHz. It is engineered to provide a balance of processing power and energy efficiency, making it suitable for a variety of server applications, including virtualization, database management, and cloud computing. It supports DDR3 memory and features integrated HyperTransport links for inter-processor communication.

Applications:

  • Server Virtualization: Ideal for hosting multiple virtual machines due to its multi-core architecture and memory support.
  • Database Servers: Suitable for running database management systems, providing sufficient processing power for data-intensive operations.
  • Cloud Computing: Can be used in cloud infrastructure to handle various workloads and applications.
  • High-Performance Computing (HPC): Suitable for tasks requiring significant computational resources, such as scientific simulations and data analysis.

Features:

  • Eight Cores: Offers substantial parallel processing capabilities for multi-threaded applications.
  • 2.4 GHz Clock Speed: Provides a balance between performance and power consumption.
  • DDR3 Memory Support: Supports high-speed DDR3 memory for fast data access.
  • HyperTransport Technology: Enables high-bandwidth communication between processors.
  • G34 Socket: Designed for use with motherboards equipped with the G34 socket.

Benefits:

  • Improved Performance: The multi-core design and high clock speed enhance the performance of server applications.
  • Enhanced Virtualization: Supports virtualization technologies, allowing for efficient resource utilization.
  • Reliable Operation: Designed for continuous operation in demanding server environments.
  • Scalability: Can be used in multi-processor configurations to further increase processing power.

Additional Details:

The OS6136WKT8EGOWOF operates with a thermal design power (TDP) suitable for server environments. It includes features to improve power efficiency, helping to reduce energy consumption and operating costs. The processor is designed to work with specific chipsets and memory configurations to ensure optimal performance and stability. Further details can be found in the official AMD documentation for the Opteron 6000 series.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess