Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type PAL
Number of Macrocells 4
Voltage - Input 4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 20-DIP
Supplier Device Package 20-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 267670-PAL16R4-7PC
Ultra Librarian 3D Model Ultra Librarian PAL16R4-7PC CAD Model

Description

The PAL16R4-7PC is an embedded programmable logic device (PLD) from AMD.

  • Category: Integrated Circuits (ICs) - Embedded - PLDs
  • Series: Not part of any specific series
  • Package: Bulk
  • Standard Package: 1 piece
  • Voltage Input Range: 4.75V to 5.25V
  • Programmable: Yes
  • Programmable Type: PAL
  • Macrocells: 4
  • Mounting: Through-hole
  • Package/Case: 20-DIP
  • Supplier Device Package: 20-PDIP
  • ECCN: EAR99
  • MSL: Level 3, can withstand 168 hours of moisture sensitivity
  • REACH Status: Currently undefined by the vendor
  • HTSUS Code: 8542.39.0001
  • Status: Active

You May Also Be Interested in

Texas Instruments
PAL16L8AM STANDARD HIGH-SPEED PA / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
ECAD model for 8103607RA
Microchip Technology
EE PLD, 15NS, PAL-TYPE, CMOS
Need more? Email Us
ECAD model for ATF22V10CZ-15PI
Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
ECAD model for PAL22V10Z-25CJTL
Microchip Technology
IC PLD 10CELL LOW PWR 20NS 24DIP
Need more? Email Us
ECAD model for ATF22V10BQL-20PC
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Need more? Email Us
ECAD model for ATF22V10CQ-15XC
Microchip Technology
IC PLD 10MC 15NS 24TSSOP
Need more? Email Us
ECAD model for ATF22LV10C-15XC
Amd
PLD / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
ECAD model for AMPAL20L10BJC
Rochester Electronics
UV PLD, 30NS, CDIP40 / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
ECAD model for EP910DI-30
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
ECAD model for ATF16V8CZ-15XC

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention