EN
  • EN
  • DE

PALCE16V8H-15PC/4

Part No PALCE16V8H-15PC/4
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344009-PALCE16V8H-15PC/4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE16V8H-15PC/4 CAD Model

Description

The PALCE16V8H-15PC/4 is a high-performance Programmable Array Logic (PAL) device manufactured by AMD. This chip provides a versatile platform for implementing custom logic functions. It is part of the PALCE16V8 family, known for its configurable architecture, allowing it to replace numerous discrete logic gates, which streamlines board design and boosts system reliability.

Applications

  • Address decoding: Utilized in memory systems to pinpoint and select specific memory addresses.
  • State machine implementation: Implements complex sequential logic circuits for control systems.
  • Peripheral controllers: Manages and controls various peripheral devices in embedded systems.
  • Data encryption: Executes basic encryption algorithms for enhancing data security measures.
  • Timing control circuits: Generates accurate timing signals essential for system synchronization processes.

Features

  • Programmable logic array: Enables users to configure the device’s internal logic connections according to their specific requirements.
  • 16 inputs and 8 outputs: Provides a versatile interface adaptable to diverse logic functionalities.
  • High-speed operation: Features a propagation delay of 15 ns, facilitating rapid system performance and quick response times.
  • Electrically erasable CMOS technology: Supports effortless reprogramming and modifications to the logic configuration.
  • Low power consumption: Minimizes overall system power consumption, enhancing battery life and efficiency in portable applications.
  • Output Register: The PALCE16V8H features configurable output macrocells which allows each output to be either combinatorial or registered.

Benefits

  • Reduced system complexity: Substitutes multiple discrete logic gates, simplifying circuit board layouts and decreasing the number of components needed.
  • Increased system reliability: Decreases wiring errors and the number of solder joints, reinforcing the system's stability and durability.
  • Improved design flexibility: Facilitates easy modifications and adjustments to the logic configuration to meet evolving project demands.
  • Faster time-to-market: Simplifies the development process, reducing the time necessary for prototyping and launching new products.
  • Lower system cost: Decreases component count and streamlines production, resulting in more cost-effective system solutions.

Additional Details

The PALCE16V8H-15PC/4 is designed to operate with a 5V power supply. Its compatibility with a broad spectrum of operating temperatures ensures suitability for various environmental conditions. Available in multiple package options like DIP and PLCC, it provides flexible mounting choices to accommodate different application needs. The ‘15’ in the model number specifies a propagation delay of 15 nanoseconds. Furthermore, the device allows for multiple programmable output settings, including registered, combinatorial, and tri-state output configurations.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Lowest to $2.5064
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9176 $50.4680
135+ $0.7530 $101.6550
210+ $0.7294 $153.1740
285+ $0.7059 $201.1815
370+ $0.6824 $252.4880
495+ $0.6118 $302.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess