EN
  • EN
  • DE

R80286-8/C2

Part No R80286-8/C2
Manufacturer Amd
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225401-R80286-8/C2
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R80286-8/C2 CAD Model

Description

The R80286-8/C2 is an 8 MHz version of the Intel 80286 microprocessor manufactured by AMD under license. This 16-bit processor was widely used in IBM PC AT compatible computers and other embedded systems during the 1980s. It introduced protected mode, which allowed for better memory management and multitasking capabilities compared to its predecessor, the 8088.

Applications:

  • IBM PC AT compatible computers: Served as the central processing unit (CPU) in these systems.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Embedded systems: Employed in various embedded applications requiring real-time processing and control.
  • Medical equipment: Found in diagnostic imaging systems and other medical devices.
  • Early networking equipment: Utilized in network servers and communication devices.

Features:

  • 16-bit architecture: Supports 16-bit data and address buses for increased processing speed.
  • Protected mode: Enables memory protection and multitasking capabilities.
  • 8 MHz clock speed: Operates at a clock frequency of 8 MHz.
  • 1 MB addressable memory: Can directly address up to 1 MB of RAM.
  • Real mode compatibility: Supports real mode for backward compatibility with older software.

Benefits:

  • Improved performance: Provides increased processing power compared to the 8088 processor.
  • Enhanced memory management: Protected mode allows for better memory allocation and protection.
  • Multitasking capabilities: Enables the execution of multiple programs concurrently.
  • Compatibility: Compatible with a wide range of software and hardware designed for the IBM PC AT platform.
  • Cost-effective: Provided a cost-effective solution for computing needs of the time.

Additional Details:

The R80286-8/C2 processor requires a motherboard with a compatible socket and chipset. It typically operates at a voltage of 5V. It is often used with a math coprocessor such as the 80287 for enhanced floating-point performance. The processor includes features such as interrupt handling, memory segmentation, and address translation. The AMD version is functionally equivalent to the Intel version. It is packaged in a ceramic or plastic package. The processor generates heat and may require a heatsink for proper cooling.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Richtek USA Inc.
new, original packaged
Need more? Email Us
NANYA
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess