EN
  • EN
  • DE

SM27C64-150DC

Part No SM27C64-150DC
Manufacturer Amd
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996148-SM27C64-150DC
Categories OEM Parts( S )
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM27C64-150DC CAD Model

Description

The SM27C64-150DC is a high-speed, 64K (8K x 8) electrically programmable read-only memory (EPROM) manufactured by AMD. It's designed for use in a wide range of applications where fast access times and non-volatile storage are essential. This EPROM offers a cost-effective solution for storing firmware, boot code, and other critical data.

Applications

  • Embedded systems
  • Microcontroller program storage
  • Industrial control equipment
  • Telecommunications equipment
  • Instrumentation
  • Automotive electronics

Features

  • Organization: 8K x 8 bits
  • Access Time: 150 ns
  • Supply Voltage: 5V ±10%
  • Programming: Requires dedicated EPROM programmer
  • Package: DIP-28
  • Operating Temperature: 0°C to +70°C (Commercial)
  • Non-Volatile Storage: Data is retained even when power is removed
  • High Speed: Fast access times for quick data retrieval
  • Low Power Consumption: Minimizes power usage in embedded systems

Benefits

  • Reliable Data Storage: Ensures data integrity and retention in harsh environments.
  • Fast System Performance: Enables quick boot-up times and efficient data access.
  • Simplified System Design: Reduces the need for complex memory management circuitry.
  • Cost-Effective Solution: Provides a competitive storage option for embedded applications.
  • Easy Integration: Compatible with a wide range of microprocessors and microcontrollers.

Additional Details

The SM27C64-150DC is typically packaged in a 28-pin DIP (Dual In-line Package), facilitating easy insertion and removal from circuit boards. It requires a dedicated EPROM programmer to write data. The device is designed to operate within a commercial temperature range (0°C to +70°C). The EPROM utilizes industry-standard programming algorithms, ensuring compatibility with a variety of programmers. It's suitable for applications requiring frequent updates and modifications to stored data. The 150ns access time is suitable for most embedded applications.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess