EN
  • EN
  • DE

XCZU2CG-1SBVA484E

Part No XCZU2CG-1SBVA484E
Manufacturer Amd
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A53 484FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 500MHz, 1.2GHz 484-FCBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr AMD
Series Zynq® UltraScale+™ MPSoC CG
Package Tray
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
RAM Size 256KB
Peripherals DMA, WDT
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 500MHz, 1.2GHz
Primary Attributes Zynq®UltraScale+™ FPGA, 103K+ Logic Cells
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 484-BFBGA, FCBGA
Supplier Device Package 484-FCBGA (19x19)
Number of I/O 82
Base Product Number XCZU2
Standard Package 1
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A4 XIL
HTSUS 8542.39.0001
Win Source Part Number 1339554-XCZU2CG-1SBVA484E
Ultra Librarian 3D Model Ultra Librarian XCZU2CG-1SBVA484E CAD Model

Description

The AMD XCZU2CG-1SBVA484E is a Zynq® UltraScale+™ MPSoC CG microprocessor that belongs to the system on chip (SoC) category of integrated circuits.

  • Manufacturer: AMD
  • Part Number: XCZU2CG-1SBVA484E
  • Series: Zynq® UltraScale+™ MPSoC CG
  • Category: System on Chip (SoC)
  • Win Source Part Number: 1339554-XCZU2CG-1SBVA484E
  • Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM® Cortex™-R5 with CoreSight™
  • Speed: 500MHz and 1.2GHz
  • I/Os: 82
  • Recommended Use: MCUs and FPGAs
  • Risk: High Risk of Counterfeit Products

You May Also Be Interested in

Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $89.7643
Renesas Electronics America
SOC / CAR INFORMATION SYSTEM / System On Chip (SOC) IC *
Lowest to $6.5373
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $23.5821
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Need more? Email Us
Broadcom Limited
LYNX / System On Chip (SOC) IC *
Lowest to $11.1566
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $65.2829
Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $50.4238
Broadcom Limited
MODULE DATA MODEM
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Lowest to $1,057.3944

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $386.1000 $386.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess