EN
  • EN
  • DE

USB5826C-I/KD

Part No USB5826C-I/KD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CNTRL USB  /  USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface I2C, SMBus, SPI, UART
Standards USB 2.0, USB 3.1
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5826
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-USB5826C-I/KD
Standard Package 168
Win Source Part Number 1117894-USB5826C-I/KD
Ultra Librarian 3D Model Ultra Librarian USB5826C-I/KD CAD Model

Description

Microchip Technology's USB5826C-I/KD: A High-Performance USB 3.1 Gen 1 Hub Controller

The USB5826C-I/KD is a state-of-the-art USB 3.1 Gen 1 hub controller from Microchip Technology, designed to provide a seamless interface for expanding USB capabilities in consumer, industrial, and automotive applications. This versatile device is engineered to address the needs of complex USB systems by offering an efficient way to increase the number of USB ports available on a host system.

Key Features:

  • USB 3.1 Gen 1 Compliance: The USB5826C-I/KD supports super-speed data transfer rates of up to 5 Gbps, ensuring that connected devices can operate at their full potential.
  • Multi-TT Architecture: With Multiple Transaction Translator (Multi-TT) architecture, the hub can manage multiple simultaneous transactions, improving efficiency and data throughput for USB 2.0 devices.
  • PortFlexibility: This hub controller offers configurable port mapping and ganging, providing flexibility in port usage and power management for various applications.
  • Enhanced Power Management: The device includes advanced power management features, such as individual port power switching and over-current protection, ensuring safe and efficient operation.
  • Robust Connectivity: Designed with built-in ESD protection and support for battery charging specifications, the USB5826C-I/KD is ideal for applications requiring durable and reliable USB connectivity.

Applications:

The USB5826C-I/KD hub controller is suited for a wide range of applications, including:

  • Desktop and Laptop PCs
  • Docking Stations
  • Monitor Hubs
  • Automotive Infotainment Systems
  • Industrial Automation Systems

With its comprehensive feature set and adherence to the latest USB standards, the USB5826C-I/KD from Microchip Technology stands out as a top-tier solution for expanding USB capabilities in both existing and emerging markets. Its robust design and flexibility make it a valuable component for developers looking to enhance their systems with additional USB ports and improved performance.

You May Also Be Interested in

Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1711 $52.6844
10+ $10.8071 $108.0710
15+ $10.4694 $157.0410
20+ $10.1316 $202.6320
26+ $9.7939 $254.6414
35+ $8.7808 $307.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess