EN
  • EN
  • DE

FDC37C665GT-MS

Part No FDC37C665GT-MS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR SUPER I/O MULTI 100-QFP / I/O Controller Floppy Disc Controller 0.05A 100-Pin PQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Interface ISA Host
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 35mA
Package 100-BQFP
Manufacturer Package 100-QFP (14x20)
Win Source Part Number 774468-FDC37C665GT-MS
Popularity Medium
Supply and Demand Status Limited
Family Name FDC37C665
Introduction Date February 16, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FDC37C665GT-MS CAD Model

Description

Microchip Technology's FDC37C665GT-MS: A Versatile Super I/O Controller

The FDC37C665GT-MS from Microchip Technology is a highly integrated, feature-rich Super I/O controller designed to address the needs of modern motherboard designs. This powerful IC combines a range of peripheral functions that are essential for connecting various input and output devices to a computer's central processing unit.

Key Features

  • Flexible Disk Drive Controller: The FDC37C665GT-MS includes a floppy disk drive controller that supports a variety of formats, including 1.44MB, 2.88MB, and more. This ensures compatibility with a wide range of legacy disk drives.
  • Enhanced Parallel Port (EPP): The integrated EPP offers high-speed bi-directional parallel communication, ideal for printers and other parallel devices.
  • Serial Ports: Equipped with two serial ports, this controller can handle RS-232 and RS-422/485 communications, facilitating connections to modems, mice, and other serial devices.
  • Keyboard and Mouse Controller: It has a built-in PS/2 keyboard and mouse controller, which is indispensable for interfacing with standard input devices.
  • Power Management: Advanced power management features are incorporated to support system power conservation and efficient operation.

Applications

The FDC37C665GT-MS is ideal for a wide range of applications, including:

  • Desktop and laptop computers
  • Embedded systems
  • Industrial PCs
  • Point-of-sale terminals

Technical Specifications

The device comes in a compact QFP (Quad Flat Package) form factor, making it suitable for space-constrained applications. It operates over a broad temperature range and is designed for reliability and performance in demanding environments.

Conclusion

With its extensive set of integrated features, the FDC37C665GT-MS from Microchip Technology is an excellent choice for system designers looking to streamline their motherboard designs while maintaining a high level of functionality and compatibility with peripheral devices. Whether in consumer electronics or industrial applications, this Super I/O controller is engineered to deliver top performance and durability.

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess