EN
  • EN
  • DE

AM 422-2 SO8

Part No AM 422-2 SO8
Manufacturer AME, Inc
Catalog OEM Parts (A - B)
Description U/i Converter IC SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044722-AM 422-2 SO8
Categories OEM Parts(A-B)
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM 422-2 SO8 CAD Model

Description

The AM 422-2 is a Hall effect latch sensor in an SO8 package manufactured by AME, Inc. Hall effect latches are semiconductor devices that detect the presence of a magnetic field and maintain their output state until the polarity of the magnetic field is reversed or removed and reapplied with the original polarity. This characteristic makes them suitable for applications requiring persistent state indication.

Applications

  • Brushless DC (BLDC) motor control: Providing rotor position feedback for efficient motor operation.
  • Position sensing: Detecting the position of moving parts in industrial equipment and automotive systems.
  • Speed sensing: Measuring the rotational speed of shafts and wheels in vehicles and machinery.
  • Proximity detection: Identifying the presence of objects within a specific range.
  • Flow metering: Measuring the flow rate of liquids or gases using magnetic flow meters.

Features

  • Hall effect sensing: Utilizes the Hall effect principle to detect magnetic fields.
  • Latch function: Maintains its output state until the magnetic field polarity changes.
  • SO8 package: Compact surface-mount package for easy integration into circuit boards.
  • Wide operating voltage range: Operates over a broad voltage range, typically 3V to 24V.
  • High sensitivity: Detects weak magnetic fields.

Benefits

  • Accurate position detection: Provides reliable and precise position information.
  • Robust performance: Unaffected by dirt, dust, and other environmental factors.
  • Long lifespan: Solid-state construction ensures a long operating life.
  • Low power consumption: Requires minimal power to operate.
  • Simplified system design: Easy to integrate into existing systems.

Additional Details

The AM 422-2 requires an external pull-up resistor on its output. The exact value depends on the supply voltage and the desired switching speed. The datasheet provides detailed information on selecting the appropriate resistor value. The device's sensitivity, measured in Gauss, determines the magnetic field strength required to trigger the output switch. The temperature coefficient of the sensitivity should be considered for applications operating in extreme temperatures.

The SO8 package is a standard surface-mount package, and standard soldering techniques apply. However, following the manufacturer's recommended soldering profile is important to avoid damage to the device. ESD precautions should be taken during handling and assembly to prevent electrostatic discharge damage. The AM 422-2 offers a cost-effective and reliable solution for various position and speed sensing applications.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess