EN
  • EN
  • DE

ATC700A121GW150XT

Part No ATC700A121GW150XT
Manufacturer American Technical Ceramics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046767-ATC700A121GW150XT
Categories OEM Parts(A-B)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC700A121GW150XT CAD Model

Description

The ATC700A121GW150XT is a high-performance multilayer ceramic capacitor (MLCC) manufactured by American Technical Ceramics (ATC). This capacitor is specifically designed for critical applications requiring exceptional stability, low losses, and high reliability, particularly in RF and microwave circuits. It is commonly used for impedance matching, filtering, and tuning in high-frequency applications.

Applications:

  • RF and Microwave Amplifiers: Used for impedance matching and bypassing in amplifier circuits.
  • Wireless Communication Systems: Employed in base stations, repeaters, and other network equipment.
  • Satellite Communication Systems: Critical component in transceivers and signal processing units.
  • Radar Systems: Used in high-frequency circuits for signal generation and detection.
  • Test and Measurement Equipment: Found in spectrum analyzers, network analyzers, and signal generators where precision is paramount.

Features:

  • High Q Factor: Minimizes energy loss, ensuring efficient circuit operation.
  • Low ESR (Equivalent Series Resistance): Reduces power dissipation and heat generation.
  • Stable Capacitance: Maintains consistent performance across a wide temperature range.
  • High Voltage Rating: Suitable for high-power applications.
  • Surface Mount Design: Facilitates automated assembly and minimizes board space.

Benefits:

  • Enhanced Circuit Performance: Improves signal integrity and minimizes losses in high-frequency circuits.
  • Increased Reliability: Ensures long-term, stable operation in demanding environments.
  • Compact Size: Allows for high-density circuit designs.
  • Simplified Assembly: Compatible with standard surface mount assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Additional Details:

The ATC700A121GW150XT MLCC is a premium component designed for the most demanding high-frequency applications. Its superior electrical characteristics, combined with its robust construction, ensure reliable performance in harsh environments. American Technical Ceramics' commitment to quality and innovation is evident in every aspect of this capacitor's design and manufacture. The 120pF capacitance and 150V voltage rating make it a versatile choice for a wide range of applications. Its stable performance and low losses contribute to improved circuit efficiency and overall system reliability. This capacitor is a critical component for engineers seeking the highest levels of performance and reliability in their designs.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess