EN
  • EN
  • DE

AZ951-1CH-5DE

Part No AZ951-1CH-5DE
Manufacturer American Zettler, Inc.
Catalog Custom Parts (0 - A)
Description AZ951 Series 5A SPDT 5 VDC PCB Mount Sealed Subminiature Heavy Duty Signal Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 89.28 mA
Coil Resistance 56 Ω
Coil Voltage (DC) 5 V
Contact Material Gold, Silver
Lead Free Lead Free
Max Current Rating 5 A
Max Operating Temperature 55 °C
Max Voltage Rating (AC) 300 V
Max Voltage Rating (DC) 150 V
Min Operating Temperature -25 °C
Mount Through Hole
Number of Pins 5
Operate Time 5 ms
RoHS Compliant
Termination PC Pin
Throw Configuration SPDT
Weight 3.5 g
Win Source Part Number 1193355-AZ951-1CH-5DE
Categories Custom Parts
Manufacturer American Zettler, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ951-1CH-5DE CAD Model

Description

The American Zettler, Inc. electronic component is a SPDT relay with a coil voltage of 5 V and a coil resistance of 56 Ω.

  • Coil Voltage: 5 V
  • Coil Resistance: 56 Ω
  • Maximum Current Rating: 5 A
  • Maximum Voltage Rating (AC): 300 V
  • Maximum Voltage Rating (DC): 150 V
  • Weight: 3.5 g
  • RoHS Compliant: Yes
  • Mounting Type: Through Hole
  • Termination: PC Pin

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us
Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
MISCO
Need more? Email Us
Fuji Electric
Need more? Email Us
Rochester Electronics
Need more? Email Us
Jaro Components Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess