EN
  • EN
  • DE

OF-MSP-40-SS

Part No OF-MSP-40-SS
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 40 MM STAINLESS SHAFT COLLAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Product Status Active
Type Shaft Collar
Specifications 2.362" (60.00mm) Outer Diameter x 0.591" (15.00mm) Width
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Win Source Part Number 1197016-OF-MSP-40-SS
Ultra Librarian 3D Model Ultra Librarian OF-MSP-40-SS CAD Model

Description

The OF-MSP-40-SS is a shaft collar used in structural and motion hardware applications from Ruland Manufacturing.

  • Outer Diameter: 2.362" (60.00mm)
  • Width: 0.591" (15.00mm)
  • Status: Active
  • Package: Bag
  • REACH Affected: No
  • HTSUS Code: 8483.60.8000

You May Also Be Interested in

Schmidt Kupplung
1-1/4" CONTROLFLEX COUPLING HUB
Need more? Email Us
Ruland Manufacturing
5/8" JAW COUPLING HUB
Need more? Email Us
Ruland Manufacturing
40 MM STAINLESS SHAFT COLLAR
Need more? Email Us
SparkFun Electronics
ALUMINUM CHANNEL 18"
Need more? Email Us
Pololu Corporation
POLOLU WHEEL FOR STANDARD SERVO
Lowest to $1.5003
Pololu Corporation
SILICONE TIRE 32X7MM WHEELS 2PK
Need more? Email Us
Ruland Manufacturing
19 MM X 12 MM DISC COUPLING /
Need more? Email Us
Elesa USA Corporation
RE.FF, INJECTED POLYURETHANE CAS
Need more? Email Us
Ruland Manufacturing
14 MM STAINLESS SHAFT COLLAR /
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess