EN
  • EN
  • DE

A25L016M-F

Part No A25L016M-F
Manufacturer Amic
Catalog Hard To Find
Description 16Mbit Low Voltage, Serial Flash Memory With 100MHz Uniform 4KB Sectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amic
Win Source Part Number 1134504-A25L016M-F
Manufacturer Homepage www.amictechnology.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A25L016M-F CAD Model

Description

The A25L016M-F is a 16-megabit Serial Flash memory device manufactured by AMIC Technology Corp. It is designed for a wide range of embedded systems requiring non-volatile storage, offering low power consumption and a compact package.

Applications:

  • Firmware storage in embedded systems.
  • Data storage in consumer electronics.
  • Code storage in IoT devices.
  • Configuration data storage.
  • Boot memory for microcontrollers.

Features:

  • 16-Megabit (2M x 8) memory array.
  • SPI interface for simple communication.
  • Standard, Dual, and Quad SPI modes.
  • Low power consumption.
  • Small package options (SOIC, TSSOP, WSON).
  • Wide operating voltage range.
  • Sector Erase, Block Erase, and Chip Erase functions.
  • Program/Erase Suspend/Resume.
  • Write protection mechanisms.

Benefits:

  • Provides reliable non-volatile storage for embedded applications.
  • Simplifies system design with SPI interface.
  • Offers flexibility with multiple SPI modes for higher data throughput.
  • Extends battery life in portable devices due to low power consumption.
  • Reduces board space with small package options.
  • Ensures data integrity with write protection features.

Additional Details:

The A25L016M-F operates with a supply voltage typically ranging from 2.7V to 3.6V. It supports clock frequencies up to 80MHz in Fast Read Dual/Quad SPI modes. The device features sector and block erase capabilities, allowing for efficient memory management. The typical endurance rating is 100,000 program/erase cycles per sector. Data retention is typically 20 years. It's available in various packages including SOIC-8, TSSOP-8, and WSON-8. The operating temperature range is typically -40°C to +85°C.

Important considerations when using the A25L016M-F include proper power supply decoupling and adherence to the manufacturer's recommended programming and erasing procedures to ensure data integrity and device longevity. Consult the device datasheet for detailed specifications and application notes.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1285 $55.1565
20+ $5.0286 $100.5720
31+ $4.8714 $151.0134
43+ $4.7143 $202.7149
55+ $4.5571 $250.6405
74+ $4.0857 $302.3418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess