EN
  • EN
  • DE

NM2410010000G

Part No NM2410010000G
Manufacturer Amphenol Anytek
Catalog Terminal Blocks
Description TERM BLK 24P SIDE ENT 3.5MM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 9 Weeks
Features 24 Position Wire to Board Terminal Block Horizontal with Board 0.138" (3.50mm) Through Hole
Manufacturer Amphenol Anytek
Series NM
Package Bulk
Operating Temperature Range -40°C ~ 110°C
Mounting Through Hole
Family Name NM
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number NM24100100J0G, NM24100100J0G-ND
Quantity per package 85
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924736-NM2410010000G
Ultra Librarian 3D Model Ultra Librarian NM2410010000G CAD Model

Description

The NM2410010000G is a terminal block manufactured by Amphenol Anytek. Terminal blocks provide a convenient and organized way to connect wires in electrical and electronic systems. The NM2410010000G is designed for secure and reliable wire terminations, ensuring stable connections and preventing accidental disconnections.

Applications:

  • Industrial Control Panels: Used for connecting various control and power wires within industrial control systems.
  • Power Distribution Systems: Employed in power distribution units and electrical panels for connecting incoming and outgoing power cables.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning systems for connecting control wires and power cables.
  • Telecommunications Equipment: Integrated into telecommunications devices for connecting signal and power wires.
  • Lighting Systems: Used in lighting fixtures and control systems for connecting power and control wires.

Features:

  • Screw Clamp Terminals: Provides secure and reliable wire connections using screw clamp mechanisms.
  • High Current Capacity: Designed to handle high current loads, ensuring safe and efficient power transmission.
  • Durable Construction: Made from high-quality materials for long-term reliability and resistance to environmental factors.
  • Easy Installation: Simple and straightforward installation process with clear markings and accessible screw terminals.
  • Modular Design: Allows for easy expansion and customization to meet specific application requirements.

Benefits:

  • Secure Wire Connections: Ensures stable and reliable wire terminations, preventing accidental disconnections.
  • High Current Handling: Accommodates high current loads without overheating or damaging the terminal block.
  • Long-Term Reliability: Provides durable and dependable performance in various environmental conditions.
  • Simplified Wiring: Simplifies the wiring process with easy-to-access screw terminals and clear markings.
  • Flexible Configuration: Allows for customization and expansion to adapt to changing system requirements.

The NM2410010000G terminal block is typically made of a high-quality insulating material, such as polyamide or polycarbonate, to provide electrical insulation and prevent short circuits. The screw clamp terminals are made of corrosion-resistant metal, such as brass or steel, to ensure reliable connections over time. The terminal block is designed for easy mounting on DIN rails or other mounting surfaces. The clear markings on the terminal block indicate the wire entry points and voltage/current ratings, simplifying the wiring process. The modular design allows for connecting multiple terminal blocks together to create larger terminal strips.

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.437\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.3\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 24CIRC 0.375\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess