EN
  • EN
  • DE

10-150960-123

Part No 10-150960-123
Manufacturer Amphenol Industrial Operations
Catalog OEM Parts (0 - 9)
Description Protection Caps, Chains, And All Common Cap Compon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038995-10-150960-123
Categories OEM Parts(0-9)
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10-150960-123 CAD Model

Description

The Amphenol Industrial Operations 10-150960-123 is a rugged and reliable connector designed for harsh industrial environments. Amphenol is a global leader in interconnect systems, and their industrial connectors are known for their durability and performance in demanding applications. This particular connector is likely part of a circular connector series, commonly used for power, signal, and data transmission.

Applications

  • Industrial automation equipment
  • Heavy equipment (construction, mining, agriculture)
  • Transportation (rail, automotive, aerospace)
  • Military and defense systems
  • Marine applications
  • Oil and gas exploration

Features

  • Robust construction: Designed to withstand harsh environments, including extreme temperatures, vibration, and shock.
  • Environmental sealing: Provides protection against dust, water, and other contaminants (likely IP67 or higher).
  • Variety of contact options: Available with different contact types (power, signal, data) and arrangements to meet specific application requirements.
  • Threaded or bayonet coupling: Ensures secure and reliable connection.
  • EMI/RFI shielding: Protects against electromagnetic interference and radio frequency interference.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable performance in harsh environments: Ensures consistent and dependable connectivity in demanding applications.
  • Reduced downtime: The robust construction minimizes the risk of failure and reduces the need for maintenance.
  • Increased safety: The environmental sealing and EMI/RFI shielding protect against potential hazards.
  • Versatile application: Suitable for a wide range of industrial applications due to its robust design and various options.
  • Easy installation: The threaded or bayonet coupling allows for quick and easy connection and disconnection.

Additional Details

This Amphenol connector likely features a metal shell (e.g., aluminum or stainless steel) for durability and shielding. The contacts are typically made of copper alloy with gold or other plating for corrosion resistance and reliable electrical contact. The connector's dimensions and electrical specifications (voltage, current, number of contacts) will vary depending on the specific configuration. Mating connectors and accessories (e.g., cable glands, backshells) are typically available. Consult the Amphenol Industrial Operations datasheet for 10-150960-123 for precise specifications regarding materials, environmental ratings, electrical characteristics, and mating information.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess