EN
  • EN
  • DE

175101-17-06.00

Part No 175101-17-06.00
Manufacturer Amphenol-RF Division
Catalog Coaxial Cables (RF)
Description CBL ASSY NTYPE PLUG TO PLUG 6"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Coaxial Cables (RF)
Mfr Amphenol-RF Division
Package Bulk
Product Status Active
Style N-Type to N-Type
1st Connector N-Type Plug
1st Contact Gender Male
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector N-Type Plug
2nd Contact Gender Male
2nd Connector Mounting Type Free Hanging (In-Line)
Length 6.000" (152.40mm)
Cable Type LMR 200
Cable Impedance 50 Ohms
Overall Impedance 50 Ohms
Color Black
Features Shielded
Base Product Number 175101
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.20.0000
California Prop 65 Warning Information
Win Source Part Number 905532-175101-17-06.00
Ultra Librarian 3D Model Ultra Librarian 175101-17-06.00 CAD Model

Description

The Amphenol-RF Division 905532-175101-17-06.00 is a coaxial cable assembly designed for RF applications. Bold the product name (e.g., BAV99S,135 → 905532-175101-17-06.00) and manufacturer (e.g., Nexperia USA Inc. → Amphenol-RF Division).

  • Category: Cable Assemblies
  • Coaxial Cable Type: LMR 200
  • Shielded: Yes
  • Color: Black
  • Length: 6.000" (152.40mm)
  • Standard Package: 10 pieces
  • Style: N-Type to N-Type
  • Connectors: N-Type plugs
  • Operating Temperature: Not specified
  • MSL Level: 1 (unlimited)
  • REACH Status: REACH Affected
  • HTSUS: 8544.20.0000
  • Manufacturer: Amphenol-RF Division
  • Base Product Number: 175101
  • Product Status: Active
  • Mounting Type: Free hanging (in-line)
  • Contact Gender: Male for both connectors
  • Cable Impedance: 50 Ohms
  • Overall Impedance: 50 Ohms
  • California Prop 65: Compliant, requires warning label

You May Also Be Interested in

RF Micro Devices
CONN JUMPER AMC PLUG-PLUG 370MM
Lowest to $4.5623
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
Amphenol-RF Division
CBL SMA PLG-PLG ANTI-TORQUE 12"
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG RG58 .5M
Lowest to $39.1411
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG 1M / Cable Assembly Belden 1694A 1m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Belden Inc.
CABLE COAX COMPOSITE RG59 2/18 5
Need more? Email Us
Pomona Electronics
CABLE BNC MALE LOW NOISE 120"
Need more? Email Us
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess